Cornell Dubilier Aluminum Electrolytic Capacitors 380LX122M400A082

Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 152mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 152mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-4196-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4196-ND
Aluminum Electrolytic Capacitors 338-4196-ND
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 152mOhm @ 120Hz 3000 Hrs @ 85°C

1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 152mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX122M400A082 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX122M400A082
Aluminum Electrolytic Capacitors 2002-380LX122M400A082
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1200µF 400V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1200µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 380LX122M400A082 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LX122M400A082
Aluminum Electrolytic Capacitor 380LX122M400A082
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 380LX122M400A082 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX122M400A082
Capacitors - Aluminum Electrolytic Capacitors 380LX122M400A082
CAP ALUM 1200UF 20% 400V SNAP

CAP ALUM 1200UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-4196-ND 2002-380LX122M400A082 380LX122M400A082 380LX122M400A082
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) 85 C (185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers