AVX Corporation Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C472KAT2A.

Description
MLCC CAPACITOR, 4700pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
MLCC CAPACITOR, 4700pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5501 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5501
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5501
MLCC CAPACITOR, 4700pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 4700pF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5501
Product Name Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers