AVX Corporation Ceramic Capacitors 06035C472K4Z2A

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR71H472KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H472KTCT-ND
Ceramic Capacitors 478-KAF15AR71H472KTCT-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H472KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H472KTDKR-ND
Ceramic Capacitors 478-KAF15AR71H472KTDKR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H472KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H472KTTR-ND
Ceramic Capacitors 478-KAF15AR71H472KTTR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358346 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358346
MLCCs - Multilayer Ceramic Capacitors 1358346
KYOCERA AVX 06035C472K4Z2A

KYOCERA AVX 06035C472K4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353681 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353681
MLCCs - Multilayer Ceramic Capacitors 1353681
KYOCERA AVX 06035C472K4Z2A

KYOCERA AVX 06035C472K4Z2A

Supplier's Site
50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-06035C472K4Z2A - Utmel Electronic Limited
Hong Kong, China
50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-06035C472K4Z2A
50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-06035C472K4Z2A
50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
CAP CER 4700PF 50V X7R 0603 - 66-06035C472K4Z2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 50V X7R 0603
66-06035C472K4Z2A
CAP CER 4700PF 50V X7R 0603 66-06035C472K4Z2A
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - 06035C472K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C472K4Z2A
Ceramic Capacitors 06035C472K4Z2A
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3219 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3219
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3219
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 67AH8740 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
67AH8740
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 67AH8740
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF15AR71H472KTCT-ND 478-KAF15AR71H472KTDKR-ND 1358346 17928-06035C472K4Z2A 66-06035C472K4Z2A 06035C472K4Z2A 66M3219
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS CAP CER 4700PF 50V X7R 0603 Ceramic Capacitors Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1248413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details