KYOCERA AVX Components Corporation Ceramic Capacitors 06035C471K4T4H

Description
470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C471K4T4HTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C471K4T4HTR-ND
Ceramic Capacitors 478-06035C471K4T4HTR-ND
470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T8432 - Newark, An Avnet Company
Chicago, IL, United States
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T8432
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T8432
AUTO MB CMAP - FN / T&R ROHS COMPLIANT: YES

AUTO MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - 06035C471K4T4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035C471K4T4H
Capacitors - Ceramic Capacitors 06035C471K4T4H
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-06035C471K4T4HTR-ND 21T8432 06035C471K4T4H
Product Name Ceramic Capacitors Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers