Kyocera Corporation Ceramic Capacitor 0.022Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 06035C223MAT2A

Description
CERAMIC CAPACITOR 0.022UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4611 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J4611
Ceramic Capacitor 0.022Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J4611
CERAMIC CAPACITOR 0.022UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J4611
Product Name Ceramic Capacitor 0.022Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details