AVX Corporation Ceramic Capacitors 06035C222KAZ2A

Description
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF15AR71H222KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H222KTTR-ND
Ceramic Capacitors 478-KGF15AR71H222KTTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H222KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H222KTCT-ND
Ceramic Capacitors 478-KGF15AR71H222KTCT-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H222KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H222KTDKR-ND
Ceramic Capacitors 478-KGF15AR71H222KTDKR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C222KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C222KAZ2A
Ceramic Capacitors 06035C222KAZ2A
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3203
Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3203
CAPACITOR CERAMIC 2200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 2200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 39K0164 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 2200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
39K0164
Multilayer Ceramic Capacitor, Flexiterm Series, 2200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 39K0164
Multilayer Ceramic Capacitor, FLEXITERM Series, 2200 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 2200 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF15AR71H222KTTR-ND 478-KGF15AR71H222KTDKR-ND 06035C222KAZ2A 66M3203 39K0164
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 2200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH102K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers