Kyocera Corporation Ceramic Capacitor, 220Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06035C221JAT2A

Description
CERAMIC CAPACITOR, 220PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 220PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 220Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 67H4227 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
67H4227
Ceramic Capacitor, 220Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 67H4227
CERAMIC CAPACITOR, 220PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67H4227
Product Name Ceramic Capacitor, 220Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers