AVX Corporation Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C153KAT2A.

Description
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5488 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5488
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5488
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5488
Product Name Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details