AVX Corporation Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C104KAT2A.

Description
MLCC CAPACITOR, 0.1uF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes
Description
MLCC CAPACITOR, 0.1uF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5484 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5484
Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5484
MLCC CAPACITOR, 0.1uF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5484
Product Name Mlcc Capacitor, 0.1Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details