Kyocera Corporation SMD 50V 0.01uF Capacitor 06035C103K4Z2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF15AR71H103KT NW G LOB PN 50V 0.01uF X7 A 581-KAF15AR71H103KT Product overview: 06035C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103K4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF15AR71H103KT NW G LOB PN 50V 0.01uF X7 A 581-KAF15AR71H103KT Product overview: 06035C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103K4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.01uF Capacitor
60-06035C103K4Z2A
SMD 50V 0.01uF Capacitor 60-06035C103K4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF15AR71H103KT NW G LOB PN 50V 0.01uF X7 A 581-KAF15AR71H103KT Product overview: 06035C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103K4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF15AR71H103KT NW G LOB PN 50V 0.01uF X7 A 581-KAF15AR71H103KT Product overview: 06035C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035C103K4Z2A - 811063-06035C103K4Z2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C103K4Z2A
811063-06035C103K4Z2A
Ceramic Capacitors - 06035C103K4Z2A 811063-06035C103K4Z2A
Manufacturer: AVX Corporation Win Source Part Number: 811063-06035C103K4Z2 A Packaging: Reel Mounting Style: SMD Features: Soft Termination Applications: Automotive, Boardflex Sensitive Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 811063-06035C103K4Z2A
Packaging: Reel
Mounting Style: SMD
Features: Soft Termination
Applications: Automotive, Boardflex Sensitive
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06035C103K4Z2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06035C103K4Z2A
50V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4459
Cap, 0.01Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4459
CAP, 0.01µF, 50V, 10%, X7R, 0603, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 0603, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx - 85R5677 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx
85R5677
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx 85R5677
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C103K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C103K4Z2A
Ceramic Capacitors 06035C103K4Z2A
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035C103K4Z2A 811063-06035C103K4Z2A 06035C103K4Z2A 13AC4459 85R5677 06035C103K4Z2A
Product Name SMD 50V 0.01uF Capacitor Ceramic Capacitors - 06035C103K4Z2A Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.01Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - P10G101J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers