AVX Corporation Hard To Find - 06035C103JAT2A 06035C103JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1120708-06035C103JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1120708-06035C103JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 06035C103JAT2A - 1120708-06035C103JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 06035C103JAT2A
1120708-06035C103JAT2A
Hard To Find - 06035C103JAT2A 1120708-06035C103JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1120708-06035C103JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1120708-06035C103JAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10000pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 391321 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391321
MLCCs - Multilayer Ceramic Capacitors 391321
KYOCERA AVX 06035C103JAT2A

KYOCERA AVX 06035C103JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391321P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391321P
MLCCs - Multilayer Ceramic Capacitors 391321P
0603 X7R ceramic capacitor, 50V 10nF

0603 X7R ceramic capacitor, 50V 10nF

Supplier's Site
Singapore, Singapore
SMD 50V 0.01uF Capacitor
60-06035C103JAT2A
SMD 50V 0.01uF Capacitor 60-06035C103JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H103JT NEW GLOBAL PN 50V 0.01uF A 581-KGM15AR71H103JT Product overview: 06035C103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H103JT NEW GLOBAL PN 50V 0.01uF A 581-KGM15AR71H103JT Product overview: 06035C103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 96M1284 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
96M1284
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 96M1284
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 81C8091 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
81C8091
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 81C8091
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5676 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5676
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5676
SMD Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C103JAT2A
Ceramic Capacitors 06035C103JAT2A
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1120708-06035C103JAT2A 391321 391321P 60-06035C103JAT2A 96M1284 85R5676 06035C103JAT2A
Product Name Hard To Find - 06035C103JAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 50V 0.01uF Capacitor Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details