Kyocera Corporation SMD 50V 1000pF Capacitor 06035C102K4T2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H102KT NW G LOB PN 50V 1000pF X7 A 581-KAM15AR71H102KT Product overview: 06035C102K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C102K4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H102KT NW G LOB PN 50V 1000pF X7 A 581-KAM15AR71H102KT Product overview: 06035C102K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C102K4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1000pF Capacitor
60-06035C102K4T2A
SMD 50V 1000pF Capacitor 60-06035C102K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H102KT NW G LOB PN 50V 1000pF X7 A 581-KAM15AR71H102KT Product overview: 06035C102K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C102K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H102KT NW G LOB PN 50V 1000pF X7 A 581-KAM15AR71H102KT Product overview: 06035C102K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C102K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KAM15AR71H102KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H102KTDKR-ND
Ceramic Capacitors 478-KAM15AR71H102KTDKR-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H102KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H102KTCT-ND
Ceramic Capacitors 478-KAM15AR71H102KTCT-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H102KTTR-ND
Ceramic Capacitors 478-KAM15AR71H102KTTR-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C102K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C102K4T2A
Ceramic Capacitors 06035C102K4T2A
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J4532 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J4532
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J4532
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035C102K4T2A 478-KAM15AR71H102KTDKR-ND 478-KAM15AR71H102KTCT-ND 06035C102K4T2A 55J4532
Product Name SMD 50V 1000pF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details