Kyocera Corporation Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx 06035A681FAT2A

Description
CERAMIC CAPACITOR 680PF 50V, C0G, 1%, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 680PF 50V, C0G, 1%, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx - 60R6230 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx
60R6230
Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx 60R6230
CERAMIC CAPACITOR 680PF 50V, C0G, 1%, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 50V, C0G, 1%, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 88H3743 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
88H3743
Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 88H3743
CERAMIC CAPACITOR 680PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 680 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9200 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 680 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9200
Multilayer Ceramic Capacitor, 680 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9200
Multilayer Ceramic Capacitor, 680 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 680 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60R6230 88H3743 95W9200
Product Name Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 680Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 680 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers