Kyocera Corporation Ceramic Capacitor 56Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035A560KAT2A

Description
CERAMIC CAPACITOR 56PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 56PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 56Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4439 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4439
Ceramic Capacitor 56Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4439
CERAMIC CAPACITOR 56PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J4439
Product Name Ceramic Capacitor 56Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers