Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A560JAT2A

Description
KYOCERA AVX 06035A560JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A560JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356306 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356306
MLCCs - Multilayer Ceramic Capacitors 1356306
KYOCERA AVX 06035A560JAT2A

KYOCERA AVX 06035A560JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349656 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349656
MLCCs - Multilayer Ceramic Capacitors 1349656
KYOCERA AVX 06035A560JAT2A

KYOCERA AVX 06035A560JAT2A

Supplier's Site
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0584 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
30H0584
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 30H0584
CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 56Pf, 50V, C0G/np0, 5%, 0603; Capacitance Kyocera Avx - 43T7238 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 56Pf, 50V, C0G/np0, 5%, 0603; Capacitance Kyocera Avx
43T7238
Mlcc Capacitor, 56Pf, 50V, C0G/np0, 5%, 0603; Capacitance Kyocera Avx 43T7238
MLCC CAPACITOR, 56pF, 50V, C0G/NP0, 5%, 0603; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 56pF, 50V, C0G/NP0, 5%, 0603; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9326 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9326
Smd Multilayer Ceramic Capacitor, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9326
SMD Multilayer Ceramic Capacitor, 56 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 56 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1356306 30H0584 04X9326
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details