Kyocera Corporation Ceramic Capacitors 06035A510JAT2A

Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10326-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10326-6-ND
Ceramic Capacitors 478-10326-6-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10326-2-ND
Ceramic Capacitors 478-10326-2-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10326-1-ND
Ceramic Capacitors 478-10326-1-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 51Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 87H8601 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 51Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
87H8601
Ceramic Capacitor 51Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 87H8601
CERAMIC CAPACITOR 51PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:51pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 51PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:51pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10326-6-ND 478-10326-2-ND 87H8601
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 51Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details