Kyocera Corporation Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx 06035A3R9CAT2A

Description
CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx - 94W2878 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx
94W2878
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx 94W2878
CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 3.9Pf, 50V, C0G/np0, 0603, Reel; Capacitance Kyocera Avx - 13AC4450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, C0G/np0, 0603, Reel; Capacitance Kyocera Avx
13AC4450
Cap, 3.9Pf, 50V, C0G/np0, 0603, Reel; Capacitance Kyocera Avx 13AC4450
CAP, 3.9PF, 50V, C0G/NP0, 0603, REEL; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 3.9PF, 50V, C0G/NP0, 0603, REEL; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 78H0770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
78H0770
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 78H0770
CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W2878 13AC4450
Product Name Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx Cap, 3.9Pf, 50V, C0G/np0, 0603, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.90E-6 microF 3.90E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details