Kyocera Corporation Cap, Mlcc, C0G, 3.9Pf, 50V, 0603; Capacitance Kyocera Avx 06035A3R9BAT2A

Description
CAP, MLCC, C0G, 3.9PF, 50V, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 3.9PF, 50V, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 3.9Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 3.9Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8330
Cap, Mlcc, C0G, 3.9Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8330
CAP, MLCC, C0G, 3.9PF, 50V, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 3.9PF, 50V, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 3.9Pf, 50V, 0603; Capacitance Kyocera Avx - 65H6534 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 3.9Pf, 50V, 0603; Capacitance Kyocera Avx
65H6534
Cap, Mlcc, C0G, 3.9Pf, 50V, 0603; Capacitance Kyocera Avx 65H6534
CAP, MLCC, C0G, 3.9PF, 50V, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 3.9PF, 50V, 0603; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8330
Product Name Cap, Mlcc, C0G, 3.9Pf, 50V, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers