AVX Corporation Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 06035A2R2BAT2A

Description
CAP, 2.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
Datasheet
Description
CAP, 2.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 77AH4970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
77AH4970
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 77AH4970
CAP, 2.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8090 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8090
Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8090
CAP, 2.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8317
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8317
CAP, 2.2PF, 50V, MLCC, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 2.2Pf, 50V, 0603; Capacitance Kyocera Avx - 55J4273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2.2Pf, 50V, 0603; Capacitance Kyocera Avx
55J4273
Cap, Mlcc, C0G, 2.2Pf, 50V, 0603; Capacitance Kyocera Avx 55J4273
CAP, MLCC, C0G, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 77AH4970 96Y8317
Product Name Cap, 2.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details