Kyocera Corporation Ceramic Capacitors - 06035A270KAT2A 06035A270KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904616-06035A270KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 27 pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035A270KAT2A/4K, 06035A270KAT2A-ND, 478-7915-6, 06035A270KAT2A\\4K, 478-7915-2, 478-7915-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904616-06035A270KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 27 pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035A270KAT2A/4K, 06035A270KAT2A-ND, 478-7915-6, 06035A270KAT2A\\4K, 478-7915-2, 478-7915-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A270KAT2A - 904616-06035A270KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A270KAT2A
904616-06035A270KAT2A
Ceramic Capacitors - 06035A270KAT2A 904616-06035A270KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904616-06035A270KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 27 pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035A270KAT2A/4K, 06035A270KAT2A-ND, 478-7915-6, 06035A270KAT2A\\4K, 478-7915-2, 478-7915-1

Manufacturer: AVX Corporation
Win Source Part Number: 904616-06035A270KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 27 pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06035A270KAT2A/4K, 06035A270KAT2A-ND, 478-7915-6, 06035A270KAT2A\\4K, 478-7915-2, 478-7915-1

Buy Now Datasheet
Ceramic Capacitor 27Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4322 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4322
Ceramic Capacitor 27Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4322
CERAMIC CAPACITOR 27PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 27Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 27Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8325
Cap, Mlcc, C0G, 27Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8325
CAP, MLCC, C0G, 27PF, 50V, 0603; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 27PF, 50V, 0603; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 904616-06035A270KAT2A 55J4322
Product Name Ceramic Capacitors - 06035A270KAT2A Ceramic Capacitor 27Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Capacitance Type Fixed
Capacitance Range 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers