Kyocera Corporation SMD 50V 180pF Capacitor 06035A181FAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H181FT NEW GLOBAL PN 50V 180pF A 581-KGM15ACG1H181FT Product overview: 06035A181FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 180pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 180pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A181FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H181FT NEW GLOBAL PN 50V 180pF A 581-KGM15ACG1H181FT Product overview: 06035A181FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 180pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 180pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A181FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 180pF Capacitor
60-06035A181FAT2A
SMD 50V 180pF Capacitor 60-06035A181FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H181FT NEW GLOBAL PN 50V 180pF A 581-KGM15ACG1H181FT Product overview: 06035A181FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 180pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 180pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A181FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H181FT NEW GLOBAL PN 50V 180pF A 581-KGM15ACG1H181FT Product overview: 06035A181FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 180pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 180pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A181FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035A181FAT2A - 904614-06035A181FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A181FAT2A
904614-06035A181FAT2A
Ceramic Capacitors - 06035A181FAT2A 904614-06035A181FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904614-06035A181FAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-6029-2, 478-6029-1, 478-6029-6, 06035A181FAT2A/4K, 06035A181FAT2A-ND, 06035A181FAT2A\\4K

Manufacturer: AVX Corporation
Win Source Part Number: 904614-06035A181FAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-6029-2, 478-6029-1, 478-6029-6, 06035A181FAT2A/4K, 06035A181FAT2A-ND, 06035A181FAT2A\\4K

Buy Now Datasheet
CAP CER 180PF 50V C0G/NP0 0603 - 66-06035A181FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 180PF 50V C0G/NP0 0603
66-06035A181FAT2A
CAP CER 180PF 50V C0G/NP0 0603 66-06035A181FAT2A
CAP CER 180PF 50V C0G/NP0 0603

CAP CER 180PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitor 180Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx - 60R6222 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx
60R6222
Ceramic Capacitor 180Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx 60R6222
CERAMIC CAPACITOR 180PF 50V, C0G, 1%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 50V, C0G, 1%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 180Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4263 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
55J4263
Ceramic Capacitor 180Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 55J4263
CERAMIC CAPACITOR 180PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9180 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9180
Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9180
Multilayer Ceramic Capacitor, 180 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 180 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035A181FAT2A 904614-06035A181FAT2A 66-06035A181FAT2A 60R6222 55J4263 95W9180
Product Name SMD 50V 180pF Capacitor Ceramic Capacitors - 06035A181FAT2A CAP CER 180PF 50V C0G/NP0 0603 Ceramic Capacitor 180Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 180Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details