Kyocera Corporation Ceramic Capacitors 06035A152JAR1-EM

Description
CAP CER 1500PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1500PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035A152JAR1-EMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A152JAR1-EMTR-ND
Ceramic Capacitors 478-06035A152JAR1-EMTR-ND
CAP CER 1500PF 50V C0G/NP0 0603

CAP CER 1500PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035A152JAR1-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A152JAR1-EMDKR-ND
Ceramic Capacitors 478-06035A152JAR1-EMDKR-ND
CAP CER 1500PF 50V C0G/NP0 0603

CAP CER 1500PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035A152JAR1-EMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A152JAR1-EMCT-ND
Ceramic Capacitors 478-06035A152JAR1-EMCT-ND
CAP CER 1500PF 50V C0G/NP0 0603

CAP CER 1500PF 50V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06035A152JAR1-EMTR-ND 478-06035A152JAR1-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers