Kyocera Corporation Thin Film Capacitors 06033K270JAWTR

Description
27pF Thin Film Capacitor 25V 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF Thin Film Capacitor 25V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06033K270JAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06033K270JAWTR-ND
Thin Film Capacitors 06033K270JAWTR-ND
27pF Thin Film Capacitor 25V 0603 (1608 Metric)

27pF Thin Film Capacitor 25V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06033K270JAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
06033K270JAWTR
Capacitors - Thin Film Capacitors 06033K270JAWTR
CAP THIN FILM 27PF 25V 0603

CAP THIN FILM 27PF 25V 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 06033K270JAWTR-ND 06033K270JAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH120J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details