390pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CERAMIC CAPACITOR, 390PF, 25V, X7R, 20%, 0603; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP CER 390PF 25V X7R 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06033C391MAT2A-ND | 55J3984 | 06033C391MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitor, 390Pf, 25V, X7R, 20%, 0603; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |