Kyocera Corporation Ceramic Capacitors 06033C391KAT2A

Description
390pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C391KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C391KAT2A-ND
Ceramic Capacitors 06033C391KAT2A-ND
390pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033C391KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033C391KAT2A
Capacitors - Ceramic Capacitors 06033C391KAT2A
CAP CER 390PF 25V X7R 0603

CAP CER 390PF 25V X7R 0603

Supplier's Site
Capacitor Ceramic, 390Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3982
Capacitor Ceramic, 390Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3982
CAPACITOR CERAMIC, 390PF, 25V, X7R, 10%, 0603; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 390PF, 25V, X7R, 10%, 0603; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033C391KAT2A-ND 06033C391KAT2A 55J3982
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 390Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details