AVX Corporation Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033C333KAT2A.

Description
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5434 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5434
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5434
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5434
Product Name Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details