Kyocera Corporation Ceramic Capacitors 06033A220CAT2A

Description
22pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A220CAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A220CAT2A-ND
Ceramic Capacitors 06033A220CAT2A-ND
22pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033A220CAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033A220CAT2A
Capacitors - Ceramic Capacitors 06033A220CAT2A
CAP CER 22PF 25V NP0 0603

CAP CER 22PF 25V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 06033A220CAT2A-ND 06033A220CAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data