CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP, 100PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 100PF 25V C0G/NP0 0603
CAP CER 100PF 25V C0G/NP0 0603
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61H7175 | 94W2861 | 92AH6328 | 66-06033A101JAT2A | 06033A101JAT2A |
| Product Name | Ceramic Capacitor 100Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitor 100Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx | Cap, 100Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx | CAP CER 100PF 25V C0G/NP0 0603 | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |