Kyocera Corporation Capacitor Rf/microwave 15Pf, 200V, 0603 5%; Capacitance Kyocera Avx 06032U150JAT2A

Description
CAPACITOR RF/MICROWAVE 15PF, 200V, 0603 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF/MICROWAVE 15PF, 200V, 0603 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 15Pf, 200V, 0603 5%; Capacitance Kyocera Avx - 55J3622 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 200V, 0603 5%; Capacitance Kyocera Avx
55J3622
Capacitor Rf/microwave 15Pf, 200V, 0603 5%; Capacitance Kyocera Avx 55J3622
CAPACITOR RF/MICROWAVE 15PF, 200V, 0603 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 200V, 0603 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G / Np0, 15Pf, 200V, 0603; Capacitance Kyocera Avx - 96Y8281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 15Pf, 200V, 0603; Capacitance Kyocera Avx
96Y8281
Cap, Mlcc, C0G / Np0, 15Pf, 200V, 0603; Capacitance Kyocera Avx 96Y8281
CAP, MLCC, C0G / NP0, 15PF, 200V, 0603; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 15PF, 200V, 0603; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06032U150JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06032U150JAT2A
Ceramic Capacitors 06032U150JAT2A
CAP CER 15PF 200V NP0 0603

CAP CER 15PF 200V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 55J3622 96Y8281 06032U150JAT2A
Product Name Capacitor Rf/microwave 15Pf, 200V, 0603 5%; Capacitance Kyocera Avx Cap, Mlcc, C0G / Np0, 15Pf, 200V, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications RF / Microwave High Frequency; RF / Microwave
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers