Kyocera Corporation SMD 200V Capacitor 06032C102JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR72D102JT NEW GLOBAL PN 200V 1000p A 581-KGM15BR72D102JT Product overview: 06032C102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032C102JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR72D102JT NEW GLOBAL PN 200V 1000p A 581-KGM15BR72D102JT Product overview: 06032C102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032C102JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V Capacitor
60-06032C102JAT2A
SMD 200V Capacitor 60-06032C102JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR72D102JT NEW GLOBAL PN 200V 1000p A 581-KGM15BR72D102JT Product overview: 06032C102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032C102JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR72D102JT NEW GLOBAL PN 200V 1000p A 581-KGM15BR72D102JT Product overview: 06032C102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032C102JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 200V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 95M7707 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
95M7707
Ceramic Capacitor 1000Pf 200V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 95M7707
CERAMIC CAPACITOR 1000PF 200V, X7R, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, X7R, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 60-06032C102JAT2A 95M7707
Product Name SMD 200V Capacitor Ceramic Capacitor 1000Pf 200V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details