AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06031U220GAT2A

Description
KYOCERA AVX 06031U220GAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031U220GAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356572
MLCCs - Multilayer Ceramic Capacitors 1356572
KYOCERA AVX 06031U220GAT2A

KYOCERA AVX 06031U220GAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353154 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353154
MLCCs - Multilayer Ceramic Capacitors 1353154
KYOCERA AVX 06031U220GAT2A

KYOCERA AVX 06031U220GAT2A

Supplier's Site
Ceramic Capacitors - 478-KGQ15ACG2A220GTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A220GTCT-ND
Ceramic Capacitors 478-KGQ15ACG2A220GTCT-ND
22pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A220GTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A220GTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2A220GTDKR-ND
22pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A220GTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A220GTTR-ND
Ceramic Capacitors 478-KGQ15ACG2A220GTTR-ND
22pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 22Pf, 100V, 2%, C0G/np0, 0603, Smd; Capacitance Kyocera Avx - 39K0138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, 2%, C0G/np0, 0603, Smd; Capacitance Kyocera Avx
39K0138
Cap, 22Pf, 100V, 2%, C0G/np0, 0603, Smd; Capacitance Kyocera Avx 39K0138
CAP, 22PF, 100V, 2%, C0G/NP0, 0603, SMD; Capacitance:22pF; Voltage Rating:100V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive RoHS Compliant: Yes

CAP, 22PF, 100V, 2%, C0G/NP0, 0603, SMD; Capacitance:22pF; Voltage Rating:100V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 100V, 2%, 0603, Reel; Capacitance Kyocera Avx - 13AC4437 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, 2%, 0603, Reel; Capacitance Kyocera Avx
13AC4437
Cap, 22Pf, 100V, 2%, 0603, Reel; Capacitance Kyocera Avx 13AC4437
CAP, 22PF, 100V, 2%, 0603, REEL; Capacitance:22pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22PF, 100V, 2%, 0603, REEL; Capacitance:22pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356572 478-KGQ15ACG2A220GTCT-ND 478-KGQ15ACG2A220GTDKR-ND 39K0138
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 100V, 2%, C0G/np0, 0603, Smd; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details