Kyocera Corporation Ceramic Capacitors 06031C512JAT2A

Description
5100pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
5100pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10226-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10226-1-ND
Ceramic Capacitors 478-10226-1-ND
5100pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

5100pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10226-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10226-2-ND
Ceramic Capacitors 478-10226-2-ND
5100pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

5100pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10226-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10226-6-ND
Ceramic Capacitors 478-10226-6-ND
5100pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

5100pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 5100Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 66M3042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5100Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
66M3042
Capacitor Ceramic 5100Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 66M3042
CAPACITOR CERAMIC 5100PF 100V, X7R, 5%, 0603; Capacitance:5100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5100PF 100V, X7R, 5%, 0603; Capacitance:5100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10226-1-ND 478-10226-6-ND 66M3042
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 5100Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details