AVX Corporation Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06031C471KAT2A.

Description
CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5425 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5425
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5425
CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5425
Product Name Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details