AVX Corporation Relays - I/O Relay Modules 06031C331K4Z2A

Description
Manufacturer: AMIS Category: Relays - I/O Relay Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Relays - I/O Relay Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - I/O Relay Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Relays - I/O Relay Modules
Relays - I/O Relay Modules
Manufacturer: AMIS Category: Relays - I/O Relay Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Applications: Telecom

Manufacturer: AMIS
Category: Relays - I/O Relay Modules
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7)
Applications: Telecom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Name Relays - I/O Relay Modules
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Timer Relays - 2016977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
Operating Temp 32 F (0.0 C)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details