The 700-CFB series is an IEC industrial control relay with gold-plated, bifurcated contacts for low-level switching applications, available in 4 to 10 poles. The 700-CFB310 variant has three normally open and one normally closed contacts, rated for 1 A AC-15 and 3 A AC-12 at 24/48 V AC coil voltage, with operation up to 60 °C. It supports mechanical linkage per IEC 60947-5-1 and is designed for use with solid-state and pneumatic timing modules. The part is compatible with standard mounting configurations for industrial control applications.
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 110V 50Hz / 120V 60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CFB310D |
| Product Name | Industrial Relay |