Kyocera Corporation CAP CER 330PF 100V X7R 0603 06031C331JAT2A

Description
CAP CER 330PF 100V X7R 0603
Description
CAP CER 330PF 100V X7R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 330PF 100V X7R 0603 - 66-06031C331JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 100V X7R 0603
66-06031C331JAT2A
CAP CER 330PF 100V X7R 0603 66-06031C331JAT2A
CAP CER 330PF 100V X7R 0603

CAP CER 330PF 100V X7R 0603

Supplier's Site
Ceramic Capacitor 330Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3288 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3288
Ceramic Capacitor 330Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3288
CERAMIC CAPACITOR 330PF, 100V, X7R, 5%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF, 100V, X7R, 5%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-06031C331JAT2A 55J3288
Product Name CAP CER 330PF 100V X7R 0603 Ceramic Capacitor 330Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details