Kyocera Corporation Ceramic Capacitors 06031C322KAT2A

Description
3200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10222-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10222-2-ND
Ceramic Capacitors 478-10222-2-ND
3200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

3200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10222-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10222-1-ND
Ceramic Capacitors 478-10222-1-ND
3200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

3200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10222-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10222-6-ND
Ceramic Capacitors 478-10222-6-ND
3200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

3200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06031C322KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C322KAT2A
Ceramic Capacitors 06031C322KAT2A
CAP CER 3200PF 100V X7R 0603

CAP CER 3200PF 100V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 3200Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3287 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3200Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3287
Capacitor Ceramic 3200Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3287
CAPACITOR CERAMIC 3200PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:3200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 3200PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:3200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10222-2-ND 478-10222-6-ND 06031C322KAT2A 55J3287
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3200Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2680-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers