Kyocera Corporation Ceramic Capacitors 06031C103KAR1-EM

Description
CAP CER 10000PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C103KAR1-EMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C103KAR1-EMCT-ND
Ceramic Capacitors 478-06031C103KAR1-EMCT-ND
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C103KAR1-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C103KAR1-EMDKR-ND
Ceramic Capacitors 478-06031C103KAR1-EMDKR-ND
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C103KAR1-EMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C103KAR1-EMTR-ND
Ceramic Capacitors 478-06031C103KAR1-EMTR-ND
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06031C103KAR1-EMCT-ND 478-06031C103KAR1-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details