AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06031C101KAT2A

Description
KYOCERA AVX 06031C101KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C101KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353113 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353113
MLCCs - Multilayer Ceramic Capacitors 1353113
KYOCERA AVX 06031C101KAT2A

KYOCERA AVX 06031C101KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356524 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356524
MLCCs - Multilayer Ceramic Capacitors 1356524
KYOCERA AVX 06031C101KAT2A

KYOCERA AVX 06031C101KAT2A

Supplier's Site
Ceramic Capacitors - 06031C101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C101KAT2A
Ceramic Capacitors 06031C101KAT2A
CAP CER 100PF 100V X7R 0603

CAP CER 100PF 100V X7R 0603

Supplier's Site Datasheet
CAP CER 100PF 100V X7R 0603 - 66-06031C101KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 100V X7R 0603
66-06031C101KAT2A
CAP CER 100PF 100V X7R 0603 66-06031C101KAT2A
CAP CER 100PF 100V X7R 0603

CAP CER 100PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 100Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3203
Capacitor Ceramic 100Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3203
CAPACITOR CERAMIC 100PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2858 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2858
Ceramic Capacitor 100Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2858
CERAMIC CAPACITOR 100PF, 100V, X7R, 10%, 0603; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF, 100V, X7R, 10%, 0603; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8055
Cap, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8055
CAP, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353113 06031C101KAT2A 66-06031C101KAT2A 55J3203 66AH8055
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors CAP CER 100PF 100V X7R 0603 Capacitor Ceramic 100Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers