Kyocera Corporation Ceramic Capacitors 06031A9R0C4T2A

Description
9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031A9R0C4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A9R0C4T2ADKR-ND
Ceramic Capacitors 478-06031A9R0C4T2ADKR-ND
9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031A9R0C4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A9R0C4T2ACT-ND
Ceramic Capacitors 478-06031A9R0C4T2ACT-ND
9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031A9R0C4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A9R0C4T2ATR-ND
Ceramic Capacitors 478-06031A9R0C4T2ATR-ND
9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06031A9R0C4T2ADKR-ND 478-06031A9R0C4T2ACT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers