AVX Corporation Connectors,Interconnects 06031A150FAT2A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
SMPTE Hybrid Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers