Kyocera Corporation Ceramic Capacitors 05085C472KAT2V

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21YR71H472KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21YR71H472KTTR-ND
Ceramic Capacitors 478-KGL21YR71H472KTTR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx - 55J2558 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx
55J2558
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx 55J2558
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0508; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0508; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL21YR71H472KTTR-ND 55J2558
Product Name Ceramic Capacitors Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers