CAP CER 10000PF 25V X7R 0508
CAP CER 10000PF 25V X7R 0508
10000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:10000pF;
CAP CER 10000PF 25V X7R 0508
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-05083C103KAT2ACT-ND | 478-05083C103KAT2ADKR-ND | 55J2476 | 05083C103KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Bypass | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |