Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046293061002829+ 046293061002829+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853271-0462930610028 29+ Series: 6293, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853271-0462930610028 29+ Series: 6293, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 046293061002829+ - 853271-046293061002829+ - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046293061002829+
853271-046293061002829+
Flat Flex Cables (FFC, FPC) - 046293061002829+ 853271-046293061002829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853271-0462930610028 29+ Series: 6293, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 853271-046293061002829+
Series: 6293, Kyocera
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 853271-046293061002829+
Product Name Flat Flex Cables (FFC, FPC) - 046293061002829+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details