AVX Corporation SMD Electronic Connector 046244420011800+

Description
CONN FFC VERT 20POS 0.5MM SMD Product overview: 046244420011800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046244420011800+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FFC VERT 20POS 0.5MM SMD Product overview: 046244420011800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046244420011800+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 399-046244420011800+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
399-046244420011800+
SMD Electronic Connector 399-046244420011800+
CONN FFC VERT 20POS 0.5MM SMD Product overview: 046244420011800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046244420011800+ can be used for catalog matching and distributor lookup.

CONN FFC VERT 20POS 0.5MM SMD Product overview: 046244420011800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046244420011800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1113126-046244420011800+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1113126-046244420011800+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1113126-046244420011800+
Win Source Part Number: 1113126-046244420011 800+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6244, Kyocera Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Low Insertion Force (LIF) Termination: Solder Contact Finish: Tin Copper Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.161" (4.10mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Tapered Housing Material: Plastic Standard Package: 1,500 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: KYOCERA AVX Other Names: 1253-046244420011800 +TR,1253-04624442001 1800+TR-ND,478-04624 4420011800+

Win Source Part Number: 1113126-046244420011800+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6244, Kyocera
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Low Insertion Force (LIF)
Termination: Solder
Contact Finish: Tin Copper
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.161" (4.10mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Tapered
Housing Material: Plastic
Standard Package: 1,500
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: KYOCERA AVX
Other Names: 1253-046244420011800+TR,1253-046244420011800+TR-ND,478-046244420011800+

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-046244420011800+ 1113126-046244420011800+
Product Name SMD Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 111822G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers