Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
4.7pF Thin Film Capacitor 10V 0402 (1005 Metric)
CAP THIN FILM 4.7PF 10V 0402
Capacitor,Ceramic,4.
CAP THIN FILM 4.7PF 10V 0402
| Richardson RFPD | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0402ZJ4R7CBWTR | 0402ZJ4R7CBWTR-ND | 0402ZJ4R7CBWTR | 55J1345 | 0402ZJ4R7CBWTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitor,ceramic,4.7Pf,10Vdc,.25-Pf Tol,.25+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Capacitance Range | 4.70E-6 microF | 4.70E-6 microF | 4.70E-6 microF | ||
| WVDC | 10 volts | 10 volts | |||
| Lead Style | Tape and Reel | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |