Kyocera Corporation Ceramic Capacitor 0.027Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 0402ZC273KAT2A

Description
CERAMIC CAPACITOR 0.027UF 10V, X7R, 10%, 0402; Capacitance:27000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.027UF 10V, X7R, 10%, 0402; Capacitance:27000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.027Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx - 10R5910 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx
10R5910
Ceramic Capacitor 0.027Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 10R5910
CERAMIC CAPACITOR 0.027UF 10V, X7R, 10%, 0402; Capacitance:27000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 10V, X7R, 10%, 0402; Capacitance:27000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.027Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1284
Capacitor Ceramic 0.027Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1284
CAPACITOR CERAMIC 0.027UF 10V, X7R, 10%, 0402, FULL REEL; Capacitance:27000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 10V, X7R, 10%, 0402, FULL REEL; Capacitance:27000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
CAP CER 0.027UF 10V X7R 0402 - 66-0402ZC273KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.027UF 10V X7R 0402
66-0402ZC273KAT2A
CAP CER 0.027UF 10V X7R 0402 66-0402ZC273KAT2A
CAP CER 0.027UF 10V X7R 0402

CAP CER 0.027UF 10V X7R 0402

Supplier's Site
Ceramic Capacitors - 0402ZC273KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZC273KAT2A
Ceramic Capacitors 0402ZC273KAT2A
CAP CER 0.027UF 10V X7R 0402

CAP CER 0.027UF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 10R5910 55J1284 66-0402ZC273KAT2A 0402ZC273KAT2A
Product Name Ceramic Capacitor 0.027Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx Capacitor Ceramic 0.027Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx CAP CER 0.027UF 10V X7R 0402 Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers