Kyocera Corporation Ceramic Capacitor 0.015Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 0402ZC153KAT2A

Description
CERAMIC CAPACITOR 0.015UF 10V, X7R, 10%, 0402; Capacitance:15000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.015UF 10V, X7R, 10%, 0402; Capacitance:15000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx - 66M2203 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx
66M2203
Ceramic Capacitor 0.015Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 66M2203
CERAMIC CAPACITOR 0.015UF 10V, X7R, 10%, 0402; Capacitance:15000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 10V, X7R, 10%, 0402; Capacitance:15000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2203
Product Name Ceramic Capacitor 0.015Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers