AVX Corporation SMD 33pF 16V Capacitor 0402YK330FBSTR

Description
Cap Silicon 33pF 16V 0±60ppm/°C 1% SMD 0402 125°C T/R Product overview: 0402YK330FBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 16V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402YK330FBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 33pF 16V 0±60ppm/°C 1% SMD 0402 125°C T/R Product overview: 0402YK330FBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 16V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402YK330FBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33pF 16V Capacitor
68-0402YK330FBSTR
SMD 33pF 16V Capacitor 68-0402YK330FBSTR
Cap Silicon 33pF 16V 0±60ppm/°C 1% SMD 0402 125°C T/R Product overview: 0402YK330FBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 16V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402YK330FBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 33pF 16V 0±60ppm/°C 1% SMD 0402 125°C T/R Product overview: 0402YK330FBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 16V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402YK330FBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating: 600V Package / Case: 4-SMD, No Lead Tolerance (+ or -): 5% Packaging: Bulk Height: 0.100" (2.53mm) Length: 0.50' (152.4mm) Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: Connectors,Interconnects
Capacitance: 0.22μF
Voltage Rating: 600V
Package / Case: 4-SMD, No Lead
Tolerance (+ or -): 5%
Packaging: Bulk
Height: 0.100" (2.53mm)
Length: 0.50' (152.4mm)
Product Type: Passive, Cold Plate

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 68-0402YK330FBSTR
Product Name SMD 33pF 16V Capacitor Connectors,Interconnects
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 1 (+/- %)
WVDC 16 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details