Kyocera Corporation Cap, 47000Pf, 16V, Mlcc, 0402; Capacitance Kyocera Avx 0402YC473KAT2A

Description
CAP, 47000PF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 47000PF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47000Pf, 16V, Mlcc, 0402; Capacitance Kyocera Avx - 96Y8146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 16V, Mlcc, 0402; Capacitance Kyocera Avx
96Y8146
Cap, 47000Pf, 16V, Mlcc, 0402; Capacitance Kyocera Avx 96Y8146
CAP, 47000PF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 47000PF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47000Pf, 16V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH7995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 16V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH7995
Cap, 47000Pf, 16V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH7995
CAP, 47000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 47000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96Y8146 66AH7995
Product Name Cap, 47000Pf, 16V, Mlcc, 0402; Capacitance Kyocera Avx Cap, 47000Pf, 16V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details